EN
  • EN
  • DE

TPS53681RSBR

Part No TPS53681RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TPS53681RSBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Supply Voltage 4.5V ~ 17V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name TPS53681
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900795-TPS53681RSBR
Ultra Librarian 3D Model Ultra Librarian TPS53681RSBR CAD Model

Description

The TPS53681RSBR is a state-of-the-art dual-channel, fully integrated power management IC from Texas Instruments designed for high-performance applications. This versatile device is capable of driving N-channel MOSFETs and is optimized for power supply solutions in computing, networking, and telecom infrastructure.

Key Features

  • Smart Power Stage (SPS) Interface: The TPS53681RSBR supports the SPS interface for enhanced power supply control and monitoring, providing high accuracy and efficiency.
  • D-CAP+™ Mode: This feature enables fast transient response, reducing the need for output capacitance and thus saving space and cost on the PCB.
  • Integrated MOSFET Drivers: With built-in drivers, this IC can directly drive the power stage, simplifying the design and reducing external component count.
  • Current and Temperature Sensing: The device includes both high-side and low-side MOSFET current sensing, as well as a temperature sensing capability for improved reliability and performance.
  • Adjustable Switching Frequency: The TPS53681RSBR allows for a flexible switching frequency ranging from 250kHz to 1MHz, accommodating various application requirements.
  • PMBus™ Interface: For advanced configurability and real-time monitoring, the device features a PMBus interface, enabling system diagnostics and telemetry.

Applications

The TPS53681RSBR is ideal for a wide range of applications that demand high efficiency and precision power management. It is commonly used in:

  • Server and enterprise computing
  • Networking equipment
  • Telecommunications infrastructure
  • Storage systems
  • High-performance computing platforms

Technical Specifications

With a compact 40-pin VQFN package, the TPS53681RSBR integrates seamlessly into space-constrained designs. It operates over a junction temperature range of -40°C to 150°C, ensuring performance across a wide range of environmental conditions. The device's robust design includes a range of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard against system faults and extend the lifespan of the end product.

For designers seeking a high-performance, dual-channel power management solution, the TPS53681RSBR from Texas Instruments represents a reliable and adaptable choice that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8293 $56.4879
7+ $15.4497 $108.1479
11+ $14.9669 $164.6359
14+ $14.4841 $202.7774
18+ $14.0013 $252.0234
24+ $12.5529 $301.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess