Product Overview: TPS53915RVER
The TPS53915RVER is a state-of-the-art, low-voltage, synchronous buck converter designed by Texas Instruments. This high-performance power management integrated circuit (PMIC) is specifically tailored for enterprise computing, storage, and infrastructure applications, including servers, routers, and networking equipment.
Key Features
- Output Voltage Range: The device supports an adjustable output voltage range from 0.6V to 5.5V, allowing for versatile use across various applications.
- High Efficiency: With integrated FETs, the TPS53915RVER achieves high efficiency at low output voltages, which is crucial for reducing power loss and heat dissipation in compact electronic systems.
- Advanced Control: The converter utilizes D-CAP3™ mode control for fast transient response, which is essential for maintaining stable operation under dynamic load conditions.
- Thermal Management: The device features an over-temperature protection (OTP) to safeguard against excessive heat, ensuring reliable performance and longevity.
- Programmable Features: Designers can program several features such as the switching frequency, soft-start, and voltage sequencing to meet specific application requirements.
Technical Specifications
- Input Voltage Range: 4.5V to 18V
- Continuous Output Current: Up to 12A
- Switching Frequency: Programmable from 300kHz to 1MHz
- Package: 40-pin VQFN (RVE)
- Operating Temperature Range: -40°C to 125°C
Applications
The TPS53915RVER is ideal for powering high-density systems that require a compact, efficient, and reliable power solution. Its versatility and performance make it suitable for a wide range of applications, including:
- High-Performance Computing
- Networking Equipment
- Storage Systems
- Telecom Infrastructure
With its robust design and advanced features, the TPS53915RVER from Texas Instruments provides engineers with a highly efficient and flexible power management solution for their next-generation electronic systems.