EN
  • EN
  • DE

TPS54060DRCR

Part No TPS54060DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 60V Synchronous Step Down Single-Out 0.8V to 58V 0.5A 10-Pin VSON EP T/R / IC REG BUCK SPLIT RAIL ADJ 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111980-TPS54060DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54060
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54060DRCR CAD Model

Description

Product Overview: TPS54060DRCR from Texas Instruments

The TPS54060DRCR is a highly efficient, monolithic synchronous step-down DC/DC converter integrated with advanced features, designed by the renowned semiconductor manufacturer Texas Instruments (TI). This versatile power management IC is ideal for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics, where efficient voltage regulation is crucial.

Key Features

  • Wide Input Voltage Range: The TPS54060DRCR operates over a broad input voltage range of 3.5V to 60V, making it suitable for systems that experience wide voltage fluctuations or require compatibility with various power supplies.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.9V to 90% of the input voltage, providing flexibility for different design requirements.
  • High Efficiency: With an integrated 60V N-channel MOSFET, the device offers high efficiency at light loads with a pulse skipping Eco-mode™, reducing power consumption when full power is not needed.
  • Thermal Protection: The TPS54060DRCR includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Frequency Synchronization: The switching frequency is synchronizable to an external clock, ranging from 100 kHz to 2.5 MHz, which allows for optimization of efficiency and component size.
  • Robust Design: Built-in cycle-by-cycle current limit, undervoltage lockout (UVLO), and soft start features contribute to the stable and reliable operation of the device under various conditions.

Package and Applications

The TPS54060DRCR comes in a compact 10-pin VSON package with an exposed thermal pad for enhanced thermal performance. The small form factor and low profile make it an excellent choice for space-constrained applications.

Its versatility and robustness make the TPS54060DRCR an ideal solution for powering sensitive electronics such as microcontrollers, sensors, and communication modules. It is also well-suited for battery-powered devices, power supplies, and energy-harvesting systems that require efficient power conversion.

With its comprehensive feature set and Texas Instruments' reputation for quality, the TPS54060DRCR is a reliable and efficient choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1643 $52.3935
95+ $1.0906 $103.6070
145+ $1.0537 $152.7865
205+ $0.9800 $200.9000
270+ $0.9432 $254.6640
335+ $0.9064 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess