Product Overview: TPS54240DGQ from Texas Instruments
The TPS54240DGQ is a highly efficient, monolithic synchronous buck regulator from Texas Instruments, designed to deliver impressive performance for a wide range of power supply applications. This versatile component is an ideal solution for systems that require a compact, energy-efficient, and reliable power management solution.
Key Features
- Input Voltage Range: The TPS54240DGQ operates over a wide input voltage range from 3.5V to 42V, making it suitable for various applications, from automotive to industrial systems.
- Output Current: It can deliver up to 2.5A of continuous output current, ensuring adequate power for demanding loads.
- High Efficiency: With an integrated 128mΩ high-side MOSFET and 84mΩ low-side MOSFET, the device offers high efficiency at light loads with pulse skipping Eco-mode™.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize for efficiency or component size.
- Thermal Management: The TPS54240DGQ comes in a thermally enhanced 10-pin MSOP PowerPAD™ package that aids in heat dissipation for improved thermal performance.
Protection Features
- Thermal Shutdown: The device includes an over-temperature protection that shuts down the regulator, preventing damage from excessive heat.
- Overcurrent Protection: Cycle-by-cycle current limit provides protection against short circuits and overloads.
- Undervoltage Lockout (UVLO): UVLO ensures that the device operates at the correct input voltage, protecting the system from low-voltage scenarios.
Applications
The TPS54240DGQ is designed to be flexible and is commonly used in applications such as:
- Aftermarket automotive supplies
- Industrial power systems
- Point of Load (POL) conversions
- Telecommunications equipment
- Battery-powered devices
With its robust design and comprehensive feature set, the TPS54240DGQ from Texas Instruments is a reliable choice for engineers looking to implement an efficient power management solution in their designs.