EN
  • EN
  • DE

TPS5410QDRQ1

Part No TPS5410QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.221V
Maximum Output Voltage 31.32V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034050-TPS5410QDRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5410QDRQ1 CAD Model

Description

TPS5410QDRQ1 - Step-Down Converter by Texas Instruments

The TPS5410QDRQ1 is a robust, automotive-grade, step-down converter designed and manufactured by Texas Instruments. It is specifically engineered to meet the stringent requirements of automotive and industrial applications, providing a reliable and efficient power solution. This converter is part of TI's extensive range of power management integrated circuits that are widely recognized for their performance and durability.

Key Features

  • Input Voltage Range: The TPS5410QDRQ1 operates over a wide input voltage range from 5.5V to 36V, making it versatile for various automotive and industrial power systems.
  • Output Voltage: The device can provide an adjustable output voltage down to 1.22V with an output current capability of up to 1.5A, catering to a broad spectrum of low-voltage requirements.
  • High Efficiency: With its integrated 150mΩ high-side MOSFET, the TPS5410QDRQ1 ensures high efficiency at light loads and full loads, which is critical for energy-sensitive applications.
  • Thermal and Overcurrent Protection: The converter includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the system it is incorporated into.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which allows for a reduction in electromagnetic interference (EMI) and provides design flexibility.

Applications

The TPS5410QDRQ1 is suitable for a range of applications, including:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Point-of-load power supplies
  • Aftermarket automotive accessories

Package and Quality

The device is offered in a 14-pin SOIC (QDR) package, which is designed to meet the requirements of space-constrained applications while providing adequate thermal performance. As an automotive-grade product, the TPS5410QDRQ1 adheres to the AEC-Q100 standard, ensuring high reliability under harsh environmental conditions.

With its combination of versatility, efficiency, and robust protection features, the TPS5410QDRQ1 from Texas Instruments stands out as an exceptional choice for designers looking to implement a dependable power converter in their automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess