EN
  • EN
  • DE

TPS54140QDGQRQ1

Part No TPS54140QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 103489-TPS54140QDGQRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54140QDGQRQ1 CAD Model

Description

TPS54140QDGQRQ1 - Automotive 3.5V to 42V, 1.5A Step-Down Converter from Texas Instruments

The TPS54140QDGQRQ1 is a robust, automotive-grade, step-down converter designed by Texas Instruments to address the need for efficient power conversion in automotive and industrial applications. This highly integrated power solution is capable of converting a wide input voltage range from 3.5V to 42V to a lower, regulated voltage, making it an ideal choice for systems that are exposed to large voltage fluctuations, such as those found in automotive power systems.

With its capability to deliver up to 1.5A of continuous output current, the TPS54140QDGQRQ1 ensures reliable performance even under demanding conditions. The device operates at a fixed switching frequency of 570 kHz, which provides an optimal balance between efficiency and component size, allowing for the use of smaller, cost-effective inductors and capacitors. Moreover, the switching frequency can be adjusted from 200 kHz to 2.5 MHz with an external resistor, providing additional flexibility for designers to optimize the converter for specific application requirements.

The TPS54140QDGQRQ1 is designed with an array of features to enhance system reliability and performance. These include precision enable, undervoltage lockout, overcurrent protection, and thermal shutdown. Furthermore, the converter offers a high level of integration by incorporating an internal high-side MOSFET, which reduces the number of external components required and simplifies the design process.

For applications where electromagnetic interference (EMI) is a concern, the TPS54140QDGQRQ1 includes frequency spread spectrum, which helps minimize EMI by varying the switching frequency. This feature is particularly beneficial in automotive environments where compliance with stringent EMI standards is crucial.

Available in a compact, thermally enhanced 10-pin MSOP PowerPAD™ package, the TPS54140QDGQRQ1 is designed to withstand the harsh conditions of automotive applications, meeting the Q1-grade standards for high reliability. Its small footprint and high level of integration make it an excellent choice for space-constrained applications such as infotainment systems, automotive clusters, and advanced driver assistance systems (ADAS).

To aid in rapid prototyping and design verification, Texas Instruments provides comprehensive technical documentation, design tools, and simulation models, ensuring that the TPS54140QDGQRQ1 can be seamlessly integrated into a wide array of power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3771 $61.5084
8+ $12.6172 $100.9376
13+ $12.2229 $158.8977
17+ $11.8286 $201.0862
22+ $11.4343 $251.5546
30+ $10.2514 $307.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess