EN
  • EN
  • DE

TPS54226RGTR

Part No TPS54226RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034061-TPS54226RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54226RGTR CAD Model

Description

Product Overview: TPS54226RGTR by Texas Instruments

The TPS54226RGTR is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the esteemed semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to meet the stringent power requirements of modern applications, providing a compact, reliable, and efficient source of power regulation.

Key Features

  • Wide Input Voltage Range: The TPS54226RGTR operates with an input voltage range from 4.5V to 18V, making it versatile for various applications, from industrial to consumer electronics.
  • High-Efficiency Synchronous Buck Converter: With its synchronous buck topology, the converter achieves high efficiency, which is crucial for energy-saving and thermal management in compact designs.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the converter for efficiency or component size depending on the application requirements.
  • Output Voltage Range: It supports an adjustable output voltage range from 0.76V to 7V, providing a wide range of power options for different circuit components.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The TPS54226RGTR is suitable for a broad array of applications. It is particularly well-suited for powering space-constrained and power-sensitive components such as FPGAs, DSPs, and microprocessors. Its use cases span across:

  • Telecommunications
  • Networking Equipment
  • Industrial Controls
  • Portable and Battery-Powered Devices
  • Point-of-Load Power Supplies

Package and Quality

This converter comes in a 16-pin QFN package, designated with the RGTR suffix, which is optimized for thermal performance and small footprint. The TPS54226RGTR is RoHS compliant and is designed to meet the exacting standards of Texas Instruments, ensuring reliability and consistency for your power supply solutions.

Conclusion

For designers looking for a power-efficient, flexible, and robust voltage regulation solution, the TPS54226RGTR from Texas Instruments stands out as an exemplary choice. Its combination of a wide input voltage range, high efficiency, adjustable switching frequency, and comprehensive protection features make it a cornerstone for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3816 $55.2640
90+ $1.1336 $102.0240
140+ $1.0982 $153.7480
190+ $1.0627 $201.9130
245+ $1.0273 $251.6885
330+ $0.9211 $303.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess