EN
  • EN
  • DE

TPS54229DDAR

Part No TPS54229DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 2A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 034066-TPS54229DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS54229
ECCN EAR99
Country of Origin China , Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54229DDAR CAD Model

Description

The TPS54229DDAR is a highly efficient synchronous buck converter designed and manufactured by Texas Instruments. This power management integrated circuit (PMIC) is tailored to deliver stable and reliable performance for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Input Voltage Range: The TPS54229DDAR operates with an input voltage range from 4.5V to 18V, making it suitable for a variety of power supply configurations.
  • Output Current: It can deliver up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency by reducing switching losses, which is essential for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency of the TPS54229DDAR is adjustable from 300 kHz to 2.5 MHz, allowing designers to optimize the performance for specific applications and to use smaller external components.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the device to prevent damage when operating temperatures exceed safe limits.
  • Integrated MOSFETs: The integrated high-side and low-side MOSFETs contribute to the compact footprint of the device and reduce external component count, which is beneficial for space-constrained designs.

Applications

The versatility of the TPS54229DDAR makes it an ideal choice for a broad array of applications. Its performance is particularly well-suited for point-of-load (POL) solutions, FPGA and DSP power supplies, as well as for powering sensitive analog and digital circuits that require a stable and efficient power source.

Package and Availability

The TPS54229DDAR comes in a 10-pin SON package with a PowerPAD™ for enhanced thermal performance. It is available for purchase through Texas Instruments and authorized distributors, and it is supported by comprehensive technical documentation, including datasheets, application notes, and design tools to facilitate its integration into various systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7843 $50.9795
160+ $0.6435 $102.9600
245+ $0.6234 $152.7330
335+ $0.6033 $202.1055
430+ $0.5832 $250.7760
575+ $0.5229 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,530 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess