EN
  • EN
  • DE

TPS54260DRCR

Part No TPS54260DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 60V
Output Current 2.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034076-TPS54260DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54260DRCR CAD Model

Description

Product Overview: TPS54260DRCR from Texas Instruments

The TPS54260DRCR is a highly efficient, monolithic synchronous step-down DC-DC converter from Texas Instruments, designed to provide a robust power management solution for a wide range of applications. This versatile component delivers an adjustable output voltage that can be set from 0.8V to 90% of the input voltage, making it suitable for systems requiring a lower supply voltage from a higher voltage rail.

Key Features

  • Wide Input Voltage Range: The TPS54260DRCR operates over a broad input voltage range of 3.5V to 60V, accommodating various power sources from intermediate bus voltages to batteries.
  • High-Efficiency: With its integrated 200mΩ high-side MOSFET, the converter achieves up to 90% efficiency, which minimizes heat generation and improves system performance.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 2.5MHz, allowing for flexibility in balancing efficiency and component size.
  • Pulse Skipping Eco-Mode™: The Eco-Mode™ feature allows for reduced power consumption at light loads by skipping pulses, which enhances efficiency and extends battery life.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and cycle-by-cycle current limiting, providing reliable operation and protection under abnormal conditions.

Applications

The TPS54260DRCR is ideal for a variety of applications, including:

  • Industrial power systems
  • Automotive infotainment and telematics
  • Telecommunications equipment
  • Point-of-load power supplies
  • Distributed power systems

Package and Availability

The TPS54260DRCR comes in a compact 10-pin VSON package with an exposed thermal pad for enhanced thermal performance. It is available for purchase through Texas Instruments and authorized distributors, providing a reliable source for both prototyping and mass production requirements.

Conclusion

With its extensive input voltage range, high efficiency, and versatile features, the TPS54260DRCR from Texas Instruments stands out as a powerful solution for modern DC-DC conversion needs. Its robust protection features and small footprint make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7422 $51.9540
165+ $0.6090 $100.4850
255+ $0.5900 $150.4500
355+ $0.5710 $202.7050
455+ $0.5519 $251.1145
610+ $0.4948 $301.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,380 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess