EN
  • EN
  • DE
  • IT

TPS5430MDDAREP

Part No TPS5430MDDAREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.221V
Maximum Output Voltage 32.04V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1112005-TPS5430MDDAREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5430MDDAREP CAD Model

Description

The TPS5430MDDAREP is a robust, high-performance, pulse-width modulation (PWM) power converter from Texas Instruments. This versatile device is designed to provide efficient power management and is suitable for a wide range of applications, including industrial systems, consumer electronics, and telecommunications equipment.

Key Features

  • Wide Input Voltage Range: The TPS5430MDDAREP operates with an input voltage range from 5.5V to 36V, making it adaptable for various power supply scenarios.
  • High Output Current: This regulator can deliver up to 3A of continuous output current, which is ideal for powering heavy loads.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.22V to 20V, providing flexibility for different voltage requirements.
  • High Efficiency: With its integrated MOSFET and low dropout operation, the TPS5430MDDAREP boasts high efficiency, which is critical for reducing heat and improving system reliability.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating or excessive current.
  • Enhanced Ruggedness: The 'EP' designation indicates that this device is enhanced product (EP) version, which means it has been subjected to additional testing and qualification processes, making it suitable for mission-critical and high-reliability applications.

Applications

  • Industrial and Automation Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Power Supplies for Embedded Systems

Package and Quality

The TPS5430MDDAREP comes in a thermally-enhanced 8-pin SOIC package, which aids in heat dissipation and ensures stable operation even under high load conditions. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

With its combination of features, the TPS5430MDDAREP from Texas Instruments is a highly reliable solution for designers looking to implement a cost-effective, high-performance power converter in their applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7385 $52.4310
14+ $7.1700 $100.3800
22+ $6.9460 $152.8120
30+ $6.7219 $201.6570
39+ $6.4978 $253.4142
52+ $5.8257 $302.9364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,132 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess