EN
  • EN
  • DE

TPS5431

Part No TPS5431
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.6 MHz, 3-V TO 6-V INPUT, 3-A SYNCHRONOUS STEP-DOWN SWIFT™ CONVERTER WITH DISABLED SINKING DURING START-UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272586-TPS5431
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5431 CAD Model

Description

Product Overview: TPS5431 DC/DC Converter

The TPS5431 from Texas Instruments is a robust and versatile step-down (buck) regulator designed to provide efficient power management solutions for a wide range of applications. This integrated circuit is capable of driving a 3A load with excellent line and load regulation, making it suitable for powering various electronic devices that require a stable and reliable power supply.

Key Features

  • Input Voltage Range: The TPS5431 operates with an input voltage range of 5.5V to 36V, accommodating a variety of power sources and system architectures.
  • Output Current: It can supply up to 3A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: With an integrated 200mΩ MOSFET, the TPS5431 achieves high efficiency at different load conditions, which helps to reduce power losses and improve system performance.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.22V to 30V, providing flexibility to meet the needs of specific circuit designs.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, enhancing system safety and reliability.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which minimizes interference and allows for more predictable system behavior.

Applications

The TPS5431 is an excellent choice for a variety of applications, including but not limited to:

  • Industrial and Car Audio Power Supplies
  • Pre-Regulator for Linear Regulators
  • 5V, 12V, and 24V Distributed Power Systems
  • Point of Load Power Supplies

In conclusion, the TPS5431 from Texas Instruments is a powerful and reliable solution for those in need of a high-performance step-down voltage regulator. Its wide input voltage range, high output current capability, and adjustable output voltage make it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2740 $50.1920
20+ $5.1479 $102.9580
31+ $4.9871 $154.6001
42+ $4.8262 $202.7004
54+ $4.6653 $251.9262
72+ $4.1827 $301.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess