EN
  • EN
  • DE

TPS54325PWPRG4

Part No TPS54325PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 14-HTSSOP
Win Source Part Number 220046-TPS54325PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54325PWPRG4 CAD Model

Description

Overview of Texas Instruments TPS54325PWPRG4

The TPS54325PWPRG4 is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power management integrated circuit (IC) is designed to provide a fast transient response and is capable of driving up to 3A of continuous output current with excellent load and line regulation. The TPS54325PWPRG4 is optimized for converting a wide input voltage range down to a lower output voltage with a high degree of accuracy and efficiency.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it versatile for various applications.
  • Output Current: Capable of delivering 3A of continuous output current, it is suitable for powering a wide range of components.
  • High Efficiency: Its D-CAP2™ mode control provides a fast transient response, which is essential for performance-critical applications.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 700kHz, allowing designers to optimize for efficiency or component size.
  • Integrated Features: The TPS54325PWPRG4 includes internal soft-start, a power good (PG) output, cycle-by-cycle overcurrent limiting, and thermal shutdown protection.

Applications

The converter is ideal for a variety of applications, including:

  • Low-voltage, high-density power systems
  • Consumer electronics such as set-top boxes and TVs
  • Point of Load (POL) solutions for motherboards and graphic cards
  • Networking and telecommunication equipment
  • Industrial and automotive applications

Package and Reliability

The TPS54325PWPRG4 comes in a 14-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. The device is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance for critical applications. Its thermal shutdown feature protects against overheating, while the overcurrent protection safeguards the IC and the load from damage due to excessive current.

Whether you're designing a sophisticated motherboard, an energy-efficient set-top box, or a reliable industrial power supply, the TPS54325PWPRG4 from Texas Instruments offers the flexibility, efficiency, and protection needed for your advanced power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4648 $51.1280
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,980 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess