EN
  • EN
  • DE

TPS543320RPYR

Part No TPS543320RPYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-V TO 18-V, 3-A SYNCHRONOUS SWI / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching 500kHz, 750kHz, 1MHz, 1.5MHz, 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (2.5x3)
Base Product Number TPS543320
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS543320RPYRCT,296-TPS543320RPYRTR,296-TPS543320RPYRDKR
Standard Package 3,000
Win Source Part Number 1100965-TPS543320RPYR
Ultra Librarian 3D Model Ultra Librarian TPS543320RPYR CAD Model

Description

Introducing the TPS543320RPYR from Texas Instruments

The TPS543320RPYR is a sophisticated, highly efficient synchronous buck converter designed by the renowned electronics manufacturer Texas Instruments. This advanced power management integrated circuit is engineered to meet the rigorous demands of modern electronic devices that require stable and efficient power delivery.

Key Features

  • High Efficiency: With its synchronous buck topology, the TPS543320RPYR achieves high efficiency at light loads and full loads, making it an ideal choice for energy-sensitive applications.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range of 4.5V to 28V, accommodating various power sources and ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.76V to 22V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • Compact Footprint: Housed in a small 14-pin VQFN package, the TPS543320RPYR saves valuable board space and is suitable for space-constrained applications.
  • Integrated Features: With integrated high-side and low-side MOSFETs, this device simplifies the design and reduces external component count.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and over-current protection mechanisms safeguard the device and the system against excessive temperatures and currents.

Applications

The TPS543320RPYR is an excellent choice for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Networking Equipment
  • Point-of-Load Conversions
  • Industrial Systems

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the TPS543320RPYR is no exception. This device is designed to deliver optimal performance while maintaining the highest standards of reliability, ensuring that your electronic devices operate smoothly and efficiently.

Whether you are designing a new piece of consumer tech or upgrading an industrial system, the TPS543320RPYR from Texas Instruments offers the performance, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1477 $51.5448
57+ $1.7622 $100.4454
88+ $1.7072 $150.2336
122+ $1.6521 $201.5562
157+ $1.5970 $250.7290
210+ $1.4318 $300.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,851 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess