EN
  • EN
  • DE

TPS54336ADDA

Part No TPS54336ADDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 340kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS54336
Other Names 296-41978-5,2156-TPS54336ADDA,TEXTISTPS54336ADDA
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249715-TPS54336ADDA
Ultra Librarian 3D Model Ultra Librarian TPS54336ADDA CAD Model

Description

TPS54336ADDA - Texas Instruments Step-Down Converter

The TPS54336ADDA by Texas Instruments is a highly efficient, adaptive on-time D-CAP2 mode synchronous buck converter. This power management IC is designed to provide a cost-effective solution for systems requiring a compact form factor and robust power delivery. It is ideal for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features:

  • Input Voltage Range: The TPS54336ADDA operates with an input voltage range of 4.5V to 28V, making it versatile for various power supply configurations.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.76V to 7V, which can be set with external resistors, catering to a broad spectrum of device requirements.
  • High Efficiency: With its integrated 128mΩ high-side MOSFET and 84mΩ low-side MOSFET, the device ensures high efficiency across a wide load range.
  • Current Output: The converter supports continuous output current up to 3A, making it suitable for powering both high and low-power devices.
  • Thermal Management: It features an internal soft start to reduce inrush current and thermal shutdown protection to safeguard the device under extreme conditions.
  • Frequency Synchronization: The TPS54336ADDA allows for frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in sensitive applications.
  • Power Good Signal: An open-drain power good signal is provided, which indicates when the output voltage is within regulation.

Applications:

The versatility of the TPS54336ADDA makes it a prime choice for powering FPGAs, DSPs, and microprocessors. It is also well-suited for point-of-load conversions from a 5V or 12V rail. With its compact, thermally efficient package and comprehensive protection features, the TPS54336ADDA ensures reliable performance in a variety of systems.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TPS54336ADDA is no exception. This step-down converter is designed to meet the rigorous standards of industrial and automotive applications, ensuring both high performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7880 $51.2200
155+ $0.6466 $100.2230
240+ $0.6264 $150.3360
330+ $0.6062 $200.0460
430+ $0.5860 $251.9800
575+ $0.5254 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess