EN
  • EN
  • DE

TPS54352PWPRG4

Part No TPS54352PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 3A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS54352
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900810-TPS54352PWPRG4
Ultra Librarian 3D Model Ultra Librarian TPS54352PWPRG4 CAD Model

Description

The TPS54352PWPRG4 is a versatile and efficient synchronous buck converter integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance power management chip is specifically engineered to meet the needs of a wide array of applications, including consumer electronics, industrial systems, and telecommunications infrastructure.

Key Features

  • Output Voltage Range: The device is capable of delivering an adjustable output voltage range from 0.891V to 20V, which allows for flexibility in powering various electronic components.
  • High Efficiency: With synchronous rectification and a peak efficiency of up to 95%, the TPS54352PWPRG4 ensures minimal power loss and heat generation, making it ideal for compact and energy-sensitive applications.
  • Input Voltage Range: It operates over a wide input voltage range of 4.5V to 28V, accommodating a broad spectrum of power supplies and battery configurations.
  • Output Current Capability: The device can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Integrated Features: The TPS54352PWPRG4 includes an internal soft start, frequency synchronization, thermal shutdown, and overcurrent protection, which enhance the reliability and longevity of the end application.
  • Package: It is available in a thermally enhanced 16-pin HTSSOP (PWP) package with PowerPAD™ for improved thermal performance.

Applications

The TPS54352PWPRG4 is designed to be a flexible solution that can be used in a variety of applications, such as:

  • Point of Load (POL) power supplies
  • Networking and telecommunication equipment
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and automation systems
  • Portable and battery-powered devices

In summary, the TPS54352PWPRG4 from Texas Instruments is a highly adaptable, efficient, and robust power management solution that can cater to the demanding requirements of modern electronic devices. Its comprehensive feature set and wide input and output voltage ranges make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9128 $55.3024
18+ $5.6721 $102.0978
28+ $5.4948 $153.8544
38+ $5.3176 $202.0688
49+ $5.1403 $251.8747
66+ $4.6086 $304.1676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess