EN
  • EN
  • DE

TPS54355PWR

Part No TPS54355PWR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0806+
Reference case TSSOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735430-TPS54355PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54355PWR CAD Model

Description

Product Overview: Texas Instruments TPS54355PWR

The Texas Instruments TPS54355PWR is a highly efficient, fast-response, synchronous step-down switcher with integrated FETs, part of TI's extensive portfolio of voltage regulators. This device is designed to provide a compact and reliable power management solution for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Output Voltage Range: The TPS54355PWR offers an adjustable output voltage range from 0.8V to 3.6V, which enables it to power a broad range of devices and ICs requiring different operating voltages.
  • High Efficiency: With integrated low RDS(on) MOSFETs, the regulator achieves high efficiency, which is critical for reducing heat and increasing system reliability in space-constrained applications.
  • High Output Current: The device supports a continuous output current of up to 3A, making it suitable for powering high-current digital loads such as microprocessors, FPGAs, and DSPs.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 18V, accommodating various supply voltages and transient conditions.
  • Thermal and Overcurrent Protection: TPS54355PWR incorporates thermal shutdown and overcurrent protection features that safeguard the device and the system under extreme operating conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 280 kHz to 2 MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Soft Start: The soft-start feature limits inrush current during startup, providing a controlled voltage ramp-up and minimizing stress on the input power source.

Package and Reliability

The TPS54355PWR comes in a 14-pin HTSSOP (PWR) package that is designed for thermal performance and space efficiency. Texas Instruments' commitment to quality ensures that the TPS54355PWR meets the stringent reliability requirements for industrial and automotive applications, providing a robust power solution for critical systems.

Applications

With its versatile features, the TPS54355PWR is ideal for a wide array of applications, including point-of-load conversions in networking equipment, servers, telecom infrastructure, and other systems requiring an efficient, low-voltage power supply.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access full technical documentation and support for the TPS54355PWR.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0964 $53.2532
30+ $3.3611 $100.8330
47+ $3.2561 $153.0367
64+ $3.1510 $201.6640
83+ $3.0460 $252.8180
110+ $2.7309 $300.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess