The TPS54386TPWPR is a highly efficient, dual-output, synchronous step-down DC/DC converter designed by the renowned Texas Instruments. This component is specifically engineered to deliver exceptional performance in a wide range of applications, including consumer electronics, telecommunications, and industrial systems. With its compact PowerPAD™ 16-pin HTSSOP package, it ensures a minimal footprint on the PCB while providing robust power management capabilities.
Key Features
- Output Voltage Range: The TPS54386TPWPR offers an adjustable output voltage range from 0.8V to 3.3V, allowing for flexible use across various voltage requirements.
- Dual Output Channels: It features two PWM-controlled output channels that can deliver up to 3A of continuous output current per channel, making it suitable for powering multiple devices simultaneously.
- High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and heat generation, thereby enhancing the longevity of the end product.
- Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs reduces the need for external components, simplifying the design and reducing overall system cost.
- Frequency Synchronization: The device supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) in sensitive applications.
- Thermal and Overcurrent Protection: The TPS54386TPWPR is equipped with thermal shutdown and overcurrent protection features, ensuring safe operation under abnormal conditions.
Applications
The versatility of the TPS54386TPWPR makes it an ideal choice for a multitude of applications. It is particularly well-suited for:
- Point-of-Load (POL) power supplies
- Distributed power systems
- Networking and telecommunication equipment
- Consumer electronics such as set-top boxes and gaming consoles
- Industrial and automation control systems
Technical Specifications
With an input voltage range of 4.5V to 28V, the TPS54386TPWPR is flexible for various input sources. The switching frequency is programmable from 300 kHz to 2 MHz, allowing designers to optimize between efficiency and external component size. Moreover, the device's quiescent current is low, which is beneficial for battery-powered applications where power conservation is critical.
The TPS54386TPWPR from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable power management solutions that cater to the evolving needs of modern electronic systems.