EN
  • EN
  • DE

DM74ALS1034M

Part No DM74ALS1034M
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74ALS1034
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585175-DM74ALS1034M
Ultra Librarian 3D Model Ultra Librarian DM74ALS1034M CAD Model

Description

DM74ALS1034M Hex Non-Inverting Driver by ON Semiconductor

The DM74ALS1034M is a high-performance hex non-inverting driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the Advanced Low Power Schottky (ALS) family, which is renowned for its excellent speed-power combination, making it an ideal choice for interfacing with high-capacity memory systems and for driving high-capacity bus lines or buffer memory address registers.

Each of the six drivers featured in the DM74ALS1034M is a high-current open-collector output capable of sinking up to 48 mA. These drivers are designed to be employed where high-speed, low-power, and low-noise system design is required. The DM74ALS1034M is characterized for operation from 0°C to 70°C, ensuring reliable performance in a wide range of environmental conditions.

Key Features:

  • High-Current Drive: Each output can sink up to 48 mA, providing the necessary drive for high-capacity loads.
  • Open-Collector Outputs: The open-collector design allows for wired-OR connections and easy interfacing with other high-voltage or high-power circuits.
  • Low Power Consumption: As part of the ALS family, the DM74ALS1034M offers a balanced speed-power combination, optimizing power usage without compromising performance.
  • Wide Operating Temperature Range: The device is designed to operate reliably between 0°C and 70°C, suitable for commercial-grade applications.
  • Compatibility: It is compatible with other ALS and AS family products, providing design flexibility and ease of integration.

Applications:

The DM74ALS1034M is versatile and can be used in a variety of applications, including:

  • Memory drivers
  • Bus drivers
  • Buffer registers
  • Power drivers

This product is available in a surface-mount package, the SOIC-16, which is conducive to modern PCB design and automated assembly processes. With its robust design and ON Semiconductor's commitment to quality, the DM74ALS1034M is a reliable choice for designers who require a high-performance hex driver for their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8806 $61.6420
160+ $0.7226 $115.6160
250+ $0.7001 $175.0250
345+ $0.6774 $233.7030
445+ $0.6549 $291.4305
595+ $0.5871 $349.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess