EN
  • EN
  • DE

TPS54395PWP

Part No TPS54395PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 16HTSSOP  /  Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS54395
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPS54395PWP,296-34789-5,2156-TPS54395PWP
Standard Package 90
Win Source Part Number 1100937-TPS54395PWP
Ultra Librarian 3D Model Ultra Librarian TPS54395PWP CAD Model

Description

Product Overview: TPS54395PWP by Texas Instruments

The TPS54395PWP is a versatile, dual-output, synchronous buck converter designed by Texas Instruments (TI) for applications requiring efficient power management. This advanced integrated circuit (IC) is part of TI's extensive portfolio of power management solutions, specifically engineered to address the needs of modern electronic systems.

With an input voltage range of 4.5V to 18V, the TPS54395PWP is capable of supporting a variety of power rails, making it an ideal choice for a broad spectrum of products, from consumer electronics to industrial equipment. Each of its two channels can deliver up to 3A of continuous output current, which ensures reliable performance even under demanding conditions.

The TPS54395PWP features a fixed switching frequency that can be set by the user to either 340 kHz or 600 kHz, allowing for flexibility in balancing efficiency and component size. Additionally, the device incorporates a 180-degree out-of-phase switching operation between the two channels, which helps to minimize input ripple and reduce the need for filtering components.

One of the key advantages of the TPS54395PWP is its energy-efficient operation. The converter utilizes TI's proprietary Eco-mode™, which reduces quiescent current and enhances light-load efficiency. This makes the TPS54395PWP an excellent choice for battery-powered applications where power conservation is critical.

The TPS54395PWP also includes a host of protective features to ensure the longevity and reliability of the end application. These include cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown. Additionally, the device is designed with soft-start capability to minimize inrush current during startup, further protecting downstream components.

Encased in a 16-pin HTSSOP package with PowerPAD™, the TPS54395PWP is designed for easy integration into a wide range of circuit board layouts. Its compact form factor and robust feature set make it a smart choice for designers looking to optimize their power management systems with a reliable and high-performing solution.

Overall, the TPS54395PWP from Texas Instruments is a feature-rich, dual-channel synchronous buck converter that offers a combination of efficiency, flexibility, and protection, making it suitable for a multitude of applications across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6290 $52.5800
47+ $2.1571 $101.3837
72+ $2.0897 $150.4584
99+ $2.0223 $200.2077
128+ $1.9549 $250.2272
172+ $1.7527 $301.4644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,937 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess