EN
  • EN
  • DE

TPS54425PWPR

Part No TPS54425PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.76V to 5.5V 4A 14-Pin HTSSOP EP T/R / IC REG BUCK ADJ 4A SYNC 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 4A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 034129-TPS54425PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54425
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Malaysia , Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54425PWPR CAD Model

Description

The TPS54425PWPR is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution integrates two 8mΩ MOSFETs, enabling it to deliver high efficiency over a wide load current range. The TPS54425PWPR is designed to provide a compact and efficient power management solution for a variety of applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it versatile for various systems that require a stable power supply.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.76V to 7V, which can be set with a single external resistor.
  • High Efficiency: Thanks to its integrated low RDS(on) MOSFETs and the D-CAP2 control mode, the TPS54425PWPR ensures high efficiency across a wide range of loads.
  • Fast Transient Response: The D-CAP2 mode provides a very fast transient response, reducing the need for large external output capacitors.
  • Protection Features: It includes a variety of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure reliable operation under adverse conditions.
  • Adjustable Soft Start: The soft-start time can be programmed by an external capacitor, which helps manage the inrush current during startup.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize interference and optimize system performance.

Applications

The TPS54425PWPR is suitable for a broad range of applications, including:

  • Notebook and Ultrabook computers
  • Tablets and mobile computing devices
  • Networking and telecommunication equipment
  • Consumer electronics
  • Point-of-load conversions

Package and Availability

This efficient power converter is available in a 14-pin HTSSOP (PWP) package with PowerPAD™ for improved thermal performance. The package is designed to be soldered onto a printed circuit board for easy integration into your design. For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0442 $52.2100
120+ $0.8568 $102.8160
185+ $0.8300 $153.5500
250+ $0.8032 $200.8000
325+ $0.7765 $252.3625
435+ $0.6961 $302.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess