EN
  • EN
  • DE

TPS54531DDA

Part No TPS54531DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5A, 28V INPUT, STEP DOWN SWIFT™ DC/DC CONVERTER WITH ECO-mode™ | IC REG BUCK ADJUSTABLE 5A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 26.04V
Output Current 5A
Switching Frequency 570kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number TPS54531
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1272640-TPS54531DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54531DDA CAD Model

Description

The TPS54531DDA by Texas Instruments is a highly efficient, monolithic synchronous step-down DC-DC converter that provides a robust power management solution for a wide range of applications. With an input voltage range of 4.5V to 28V, this versatile device is designed to power various circuits from a higher voltage source, making it ideal for systems that require a compact, high-performance power supply.

Key Features

  • Wide Input Range: Operates from a 4.5V to 28V input, catering to a broad spectrum of power sources.
  • High-Efficiency: Integrated synchronous rectification enhances efficiency, which is critical for thermal management and power conservation.
  • Adjustable Output: The output voltage can be adjusted down to 0.8V with a 1% reference accuracy, providing flexibility for various design requirements.
  • Integrated Protection: Features include over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Green Power Solution: The Eco-mode™ operation allows for high efficiency at light loads, resulting in reduced power consumption and extended battery life for portable applications.

Applications

The TPS54531DDA is suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Industrial and Car Audio Power Supplies
  • Point of Load Power Conversions
  • Networking and Telecommunication Systems
  • Set-Top Boxes and LCD TVs

Package and Availability

This step-down converter is available in an 8-pin SOIC package (DDA), which is compact and suitable for space-constrained applications. The TPS54531DDA is also characterized for operation over a free-air temperature range of -40°C to 150°C, making it reliable across various environmental conditions. For design flexibility, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools.

Whether you are designing a new power system or looking to upgrade an existing one, the TPS54531DDA offers a high-efficiency, adaptable solution that can meet the demands of your power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5544 $52.6680
220+ $0.4549 $100.0780
345+ $0.4407 $152.0415
470+ $0.4265 $200.4550
610+ $0.4123 $251.5030
815+ $0.3696 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess