Product Overview: TPS54612QPWPRDN from Texas Instruments
The TPS54612QPWPRDN is a high-performance, adaptive-on-time D-CAP™ mode synchronous buck converter from Texas Instruments (TI), a global semiconductor company known for its innovative and reliable products. This power management integrated circuit (IC) is designed to provide a cost-effective, low-component-count, and low-voltage power solution with a high level of performance and flexibility.
Key Features
- High Efficiency: The TPS54612QPWPRDN offers high efficiency that minimizes power loss, making it suitable for powering core voltages of high-performance processors and ASICs.
- Wide Input Voltage Range: It supports a wide input voltage range from 3 V to 6 V, allowing it to be used in various applications and systems.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet specific power requirements.
- Fast Transient Response: The D-CAP™ mode control provides a fast transient response, which is critical for performance-demanding applications.
- Integrated MOSFETs: This device includes high-side and low-side MOSFETs that enhance performance and reduce the external component count.
- Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits.
- Overcurrent Protection: The TPS54612QPWPRDN is equipped with overcurrent protection to safeguard the device and the system it powers.
Applications
The TPS54612QPWPRDN is ideal for a wide range of applications, including:
- Point-of-Load (POL) power supplies
- Networking and telecommunication equipment
- Server and storage systems
- Graphics cards and video game consoles
- FPGA and DSP power supplies
Quality and Reliability
TI's commitment to quality ensures that the TPS54612QPWPRDN meets the stringent requirements of the industry. The device is RoHS compliant and designed for long-term reliability, which makes it a trusted choice for critical applications.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website.