EN
  • EN
  • DE

TPS54626PWPR

Part No TPS54626PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V to 18V Input, 6.5-A Synchronous Step-Down SWIFT Converter with ECO-Mode | IC REG BUCK ADJ 6.5A 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.765V
Maximum Output Voltage 5.5V
Output Current 6.5A
Switching Frequency 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 720929-TPS54626PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54626PWPR CAD Model

Description

Product Overview: TPS54626PWPR from Texas Instruments

The TPS54626PWPR is a high-performance, synchronous step-down switcher integrated circuit from Texas Instruments, designed for power management in various electronic applications. With its advanced features and robust design, it is particularly suited for powering core voltages, I/O, and memory rails in mid-sized computing and consumer electronics.

Key Features

  • Efficiency: The TPS54626PWPR offers high efficiency with its synchronous switching topology, which reduces power loss during operation. It supports a wide input voltage range from 4.5V to 17V, making it versatile for different power sources.
  • Output Voltage: This device provides an adjustable output voltage down to 0.8V with a 1.5% accuracy over temperature, which is crucial for sensitive electronics requiring stable power supplies.
  • Current Capacity: It can deliver up to 6A of continuous output current, ensuring sufficient power for demanding applications.
  • Thermal Management: With an exposed thermal pad and over-temperature protection, the TPS54626PWPR maintains performance without overheating.
  • Protection Features: The product includes a range of protection features such as overvoltage, undervoltage, and overcurrent protections, safeguarding the device and the load from various electrical anomalies.

Applications

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Networking and Telecommunication Equipment
  • Set-Top Boxes and Digital TVs
  • Office Automation Products

Package and Quality

The TPS54626PWPR is available in a 14-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. It is RoHS compliant and meets Texas Instruments' standards for quality and reliability, ensuring long-term performance in a variety of settings.

Design Resources

Designers can access a wide range of tools and resources provided by Texas Instruments, including reference designs, simulation models, and technical documentation to facilitate the integration of the TPS54626PWPR into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3724 $54.8960
90+ $1.1261 $101.3490
140+ $1.0909 $152.7260
190+ $1.0557 $200.5830
245+ $1.0205 $250.0225
330+ $0.9149 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,895 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess