EN
  • EN
  • DE

TPS54680PWPG4

Part No TPS54680PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3-V TO 6-V INPUT, 6-A OUTPUT TRACKING SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs | IC REG CONV 1OUT 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Converter, Distributed Power Systems
Parts Input Voltage (V) 3V ~ 6V
Voltage - Output 0.9V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TPS54680
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1272659-TPS54680PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54680PWPG4 CAD Model

Description

TPS54680PWPG4 - Texas Instruments

The TPS54680PWPG4 is a high-performance, synchronous buck regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This robust power management IC is engineered to provide efficient, fast-switching power conversion for a variety of applications, including networking, telecommunications, and computing systems.

Key Features:

  • Output Voltage Range: The TPS54680PWPG4 offers an adjustable output voltage range from 0.9V to 3.3V, which is suitable for low-voltage power rails in modern digital systems.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency at different load conditions, reducing the heat generated and improving system reliability.
  • Integrated MOSFETs: This IC includes two N-channel MOSFETs for the high-side and low-side switches, providing a compact solution that minimizes external component count.
  • Current Rating: The device supports continuous output current up to 6A, making it capable of powering a wide range of high-power applications.
  • Thermal Management: Enhanced thermal shutdown and overcurrent protection features safeguard the device and the system against excessive heat and load conditions.
  • Adjustable Switching Frequency: The TPS54680PWPG4 allows for an adjustable switching frequency from 100kHz to 600kHz, enabling designers to optimize the performance for their specific application requirements.
  • Power Good (PG) Output: A built-in power good output signal provides a system-ready status indicator, which is useful for power sequence requirements in complex systems.

Package and Compatibility:

The IC is available in a 28-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. Its pinout is designed for easy PCB layout and is compatible with similar devices, allowing for flexible design upgrades.

Applications:

Due to its versatility and performance, the TPS54680PWPG4 is an excellent choice for powering FPGAs, DSPs, microprocessors, and other digital ICs that require a stable and efficient power supply. It is also well-suited for distributed power systems and point-of-load (POL) conversions in complex electronic systems.

With Texas Instruments' reputation for quality and support, the TPS54680PWPG4 stands out as a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8949 $59.3694
13+ $8.1189 $105.5457
20+ $7.8652 $157.3040
27+ $7.6115 $205.5105
34+ $7.3578 $250.1652
46+ $6.5966 $303.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess