EN
  • EN
  • DE

TPS546D24RVFR

Part No TPS546D24RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number TPS546D24
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352960-TPS546D24RVFR
Ultra Librarian 3D Model Ultra Librarian TPS546D24RVFR CAD Model

Description

Overview of TPS546D24RVFR by Texas Instruments

The TPS546D24RVFR from Texas Instruments is a state-of-the-art, high-performance, step-down, integrated power solution that offers an exceptional blend of power density, performance, and flexibility. This product is designed to meet the stringent power requirements of contemporary applications, particularly in the field of computing, storage, and networking equipment.

Key Features

  • High Efficiency: The device operates with an outstanding efficiency that minimizes power loss and improves thermal management, making it ideal for systems with tight space constraints.
  • Integrated Power Stages: With integrated high- and low-side MOSFETs, the TPS546D24RVFR provides a compact solution that reduces board space and simplifies design complexity.
  • Advanced Control Architecture: It employs a voltage-mode control architecture with feed-forward that delivers fast transient response and supports a variety of output capacitance types.
  • PMbus Interface: The inclusion of a PMBus interface allows for digital control and real-time monitoring of the power supply parameters, enhancing the system's reliability and performance.
  • Adjustable Switching Frequency: The switching frequency is programmable, providing designers with the flexibility to optimize their designs for efficiency or for the size of the external components.
  • Thermal Performance: The TPS546D24RVFR is encapsulated in a thermally enhanced package, which aids in heat dissipation and ensures stable operation even under high load conditions.

Applications

The TPS546D24RVFR is versatile and can be used in a wide range of applications. It is particularly suitable for powering high-current digital cores in processors, FPGAs, ASICs, and other high-performance integrated circuits. Its high level of integration makes it a popular choice for space-constrained applications such as:

  • Enterprise Servers
  • Storage Systems
  • Networking Equipment
  • Data Centers
  • Telecommunication Infrastructure

Technical Specifications

With an input voltage range of 2.95V to 17V and an output voltage range of 0.5V to 5.5V, the TPS546D24RVFR can deliver up to 40A of continuous current. Its high level of precision, with an accuracy of ±1% over temperature, ensures that the powered device operates within its specified voltage range, thus enhancing system stability and reliability.

In summary, the TPS546D24RVFR by Texas Instruments is an excellent choice for designers looking for a high-efficiency, integrated power solution that can simplify design and enhance system performance.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7068 $51.8952
33+ $3.0415 $100.3695
51+ $2.9464 $150.2664
71+ $2.8514 $202.4494
91+ $2.7564 $250.8324
122+ $2.4712 $301.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess