EN
  • EN
  • DE
  • IT

TPS54719RTER

Part No TPS54719RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 7A SYNC 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.5V
Output Current 7A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 034167-TPS54719RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54719
Introduction Date June 21, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54719RTER CAD Model

Description

Overview of Texas Instruments TPS54719RTER

The TPS54719RTER from Texas Instruments is a highly efficient, small-sized, synchronous step-down converter belonging to the expansive family of monolithic integrated circuits designed for point-of-load (POL) power management. This advanced component is optimized for performance in various applications, including consumer electronics, networking, industrial, and automotive systems, where efficient voltage regulation is critical for system stability and energy conservation.

Key Features

  • Efficient Power Conversion: The TPS54719RTER offers a high level of efficiency, which is essential for reducing heat dissipation and improving system reliability. Its synchronous step-down operation allows for lower power losses compared to traditional diode-rectified solutions.
  • Adjustable Switching Frequency: With a flexible switching frequency range from 100 kHz to 2.5 MHz, designers can optimize the performance of the converter to suit the specific needs of their application, balancing efficiency and component size.
  • Wide Input Voltage Range: This device supports an input voltage range from 4.5V to 17V, making it versatile for various input sources and ensuring compatibility with a broad range of power supplies.
  • Integrated MOSFETs: The inclusion of high and low-side MOSFETs not only simplifies the design but also reduces the external component count, which can lead to cost savings and a smaller PCB footprint.
  • Protection Features: The TPS54719RTER is equipped with a suite of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the safe operation of end-user applications.
  • Compact Package: Supplied in a 16-pin WQFN package, the device is designed for space-constrained applications, providing a compact power management solution without compromising performance.

Applications

The versatility and robustness of the TPS54719RTER make it an ideal choice for a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Enterprise Computing Systems
  • Industrial Controls
  • Portable and Battery-Powered Devices

Overall, the TPS54719RTER from Texas Instruments represents a powerful, efficient, and reliable solution for modern electronic systems requiring precise voltage regulation and power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8084 $63.2940
80+ $1.4838 $118.7040
120+ $1.4374 $172.4880
165+ $1.3910 $229.5150
210+ $1.3447 $282.3870
280+ $1.2056 $337.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess