EN
  • EN
  • DE

TPS548A20RVER

Part No TPS548A20RVER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SWIFT™, D-CAP3™, Eco-Mode™
Package Reel - TR
Family Name TPS548A20
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS548A20RVER-ND, 296-48750-6, 296-48750-1, 296-48750-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851087-TPS548A20RVER
Ultra Librarian 3D Model Ultra Librarian TPS548A20RVER CAD Model

Description

TPS548A20RVER

The TPS548A20RVER by Texas Instruments is a high-performance, adaptive on-time D-CAP3 mode synchronous buck converter. This advanced power solution is designed to provide a highly efficient, fast transient response for systems requiring voltage regulation across a wide range of currents. The TPS548A20RVER is ideal for powering performance-sensitive applications in computing, networking, and telecommunication infrastructure.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 2.4V to 17V, making it versatile for various applications.
  • Output Voltage Range: It delivers an adjustable output voltage range from 0.6V to 5.5V, which can be precisely set with external resistors.
  • High Efficiency: The TPS548A20RVER provides high efficiency at light loads with a proprietary D-CAP3 control mode, which reduces switching losses by adjusting the switching frequency.
  • Fast Load Transient Response: The device's adaptive on-time control architecture enables it to respond quickly to load changes, maintaining a stable output voltage during sudden shifts in demand.
  • Integrated MOSFETs: It includes high-side and low-side MOSFETs that are optimized for low conduction and switching losses, further improving efficiency.
  • Thermal Management: The converter features an excellent thermal performance due to its PowerPAD™ package, ensuring reliable operation under varying conditions.
  • Protection Features: Comprehensive protection is built-in, including over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown.

Applications

The TPS548A20RVER is suitable for a wide range of applications, particularly where high efficiency, compact design, and precise voltage regulation are required. It is commonly used in:

  • Multi-phase systems
  • High-density power supplies
  • Servers and storage systems
  • Networking and telecommunication equipment
  • FPGAs, ASICs, and DSPs power supplies

With its advanced features and robust design, the TPS548A20RVER from Texas Instruments stands out as a reliable power management solution for high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8772 $56.3160
65+ $1.5403 $100.1195
105+ $1.4921 $156.6705
140+ $1.4440 $202.1600
180+ $1.3959 $251.2620
240+ $1.2515 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess