EN
  • EN
  • DE

TPS548A20RVET

Part No TPS548A20RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 28VQFN / Conv DC-DC 1.5V to 20V Synchronous Step Down Single-Out 0.6V to 5.5V 15A 28-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP3, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 20V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 15A
Frequency - Switching Selectable
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 797997-TPS548A20RVET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS548A20
Introduction Date December 17, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS548A20RVET CAD Model

Description

The TPS548A20RVET by Texas Instruments is a highly efficient, synchronous buck converter that is optimized for high-performance computing and telecommunication applications. This state-of-the-art power solution integrates MOSFETs into a small, low-profile package, designed to achieve excellent thermal performance and reduce board space.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 2.95V to 17V, making it versatile for various system designs.
  • Output Current: It can deliver up to 20A of continuous output current, ensuring that even high-power devices are adequately supplied.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs provides a compact solution that minimizes layout space and simplifies the design process.
  • Efficiency: The TPS548A20RVET is designed for high efficiency across a wide load range, which is critical for reducing power loss and improving system performance.
  • Advanced Control: It features a D-CAP3™ control mode that provides a fast transient response, which is essential for maintaining stable voltages during sudden changes in load.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 1 MHz, allowing designers to optimize the converter for efficiency or component size.
  • Thermal Performance: The device's QFN package is optimized for thermal performance, ensuring reliable operation even under high power loads.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system under abnormal conditions.

Applications:

The TPS548A20RVET is ideal for a range of applications, including but not limited to:

  • High-performance computing
  • Networking equipment
  • Telecommunications infrastructure
  • Storage systems
  • Enterprise servers and storage

With its comprehensive feature set and robust design, the TPS548A20RVET from Texas Instruments is a powerful solution for designers looking to improve power efficiency and performance in their next-generation computing and telecom products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess