EN
  • EN
  • DE

TPS54A20RNJT

Part No TPS54A20RNJT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A SYNC 20VQFN / Conv DC-DC 8V to 14V Synchronous Step Down Single-Out 0.5V to 2.8V 10A 20-Pin VQFN-HR EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Output Voltage 0.5V
Output Voltage MAX 2V
Output Current 10A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-VFQFN
Manufacturer Package 20-VQFN-HR (4x3.5)
Win Source Part Number 798002-TPS54A20RNJT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54A20RNJT
Introduction Date October 24, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54A20RNJT CAD Model

Description

Introducing the TPS54A20RNJT from Texas Instruments

The TPS54A20RNJT is a state-of-the-art, integrated power solution from Texas Instruments, designed to meet the needs of modern electronic systems requiring efficient and reliable power management. This compact device is part of TI's SWIFT™ family of step-down converters, which are renowned for their performance, ease of use, and versatility.

Key Features

  • High Efficiency: The TPS54A20RNJT is engineered to provide a high efficiency and fast transient response, which is essential for maintaining voltage stability across various load conditions. This makes it an ideal choice for power-sensitive applications.
  • Advanced Control: With its integrated D-CAP3™ control mode, the device offers a seamless transition between different load states, ensuring minimal output disturbance and robust operation.
  • Adjustable Switching Frequency: Users can program the switching frequency from 400 kHz to 1 MHz, allowing flexibility in optimizing the balance between efficiency and external component size.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and eliminates the need for external power switches, simplifying the design and reducing the overall solution footprint.
  • Thermal Management: The device is designed with thermal performance in mind, featuring a PowerPAD™ package that enhances heat dissipation for reliable operation under high power conditions.

Applications

The TPS54A20RNJT is versatile enough to be used in a wide array of applications including, but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Enterprise Computing
  • Storage Systems
  • Industrial Applications

Technical Specifications

With an input voltage range of 4.5V to 17V, the TPS54A20RNJT can deliver an output voltage as low as 0.6V with an output current capability of up to 10A. Its PowerStack™ QFN package not only saves space but also provides excellent thermal performance, making it a robust solution for compact and high-density designs.

For designers and engineers looking for a reliable, high-performance power converter, the TPS54A20RNJT from Texas Instruments stands out as a superior choice. Its advanced features and design flexibility make it a go-to component for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0141 $52.1833
31+ $3.2937 $102.1047
48+ $3.1907 $153.1536
65+ $3.0878 $200.7070
84+ $2.9849 $250.7316
113+ $2.6761 $302.3993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess