EN
  • EN
  • DE

MSP430F5132IRSBR

Part No MSP430F5132IRSBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 40WQFN  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number 430F5132
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -296-29345-1,296-29345-6,-MSP430F5132IRSBR-NDR,2156-MSP430F5132IRSBR,296-29345-2,TEXTISMSP430F5132IRSBR,296-29345-1,-296-29345-1-ND
Standard Package 3,000
Win Source Part Number 1021357-MSP430F5132IRSBR
Ultra Librarian 3D Model Ultra Librarian MSP430F5132IRSBR CAD Model

Description

Product Overview: MSP430F5132IRSBR

The MSP430F5132IRSBR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This MCU is part of the MSP430 family, which is well-known for its ultra-low-power performance and versatile features that cater to a wide range of applications, including industrial, consumer electronics, and automotive systems.

At the heart of the MSP430F5132IRSBR is a 16-bit RISC architecture that enables efficient processing and optimal power management. The device operates at a voltage range of 1.8V to 3.6V, which allows for flexible integration into various circuit designs without the need for complex power supply solutions. Its power-saving features include five low-power modes that significantly reduce power consumption during idle periods, making it an ideal choice for battery-powered and energy-sensitive applications.

The MSP430F5132IRSBR comes with 32KB of flash memory and 4KB of RAM, providing ample space for program storage and smooth operation. The MCU also includes a rich set of peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and a versatile serial communication interface that supports I2C, SPI, and UART protocols, making it easy to interface with sensors, actuators, and other MCUs or external devices.

For security and data integrity, the MSP430F5132IRSBR features a hardware multiplier, a watchdog timer, and a brown-out reset function. These features ensure reliable operation under various conditions and help to prevent data corruption or system malfunctions.

The microcontroller is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package with 40 pins, which is suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C makes it robust enough to withstand harsh environments.

In summary, the MSP430F5132IRSBR by Texas Instruments is a powerful and energy-efficient MCU that offers a blend of performance, low power consumption, and a comprehensive feature set, making it an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5649 $53.4735
35+ $2.9251 $102.3785
53+ $2.8337 $150.1861
73+ $2.7423 $200.1879
95+ $2.6509 $251.8355
127+ $2.3766 $301.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess