EN
  • EN
  • DE

TPS54J060RPGR

Part No TPS54J060RPGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 14-PowerTFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 600kHz, 1.1MHz, 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 14-PowerTFQFN
Supplier Device Package 14-VQFN-HR (2x3)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS54J060RPGRTR
Standard Package 3,000
Win Source Part Number 1317590-TPS54J060RPGR
Ultra Librarian 3D Model Ultra Librarian TPS54J060RPGR CAD Model

Description

The TPS54J060RPGR is a cutting-edge, synchronous buck converter from Texas Instruments, designed to deliver high performance and efficiency in a compact package. This advanced power solution is ideal for a wide range of applications, including computing, networking, telecommunications, and industrial systems, where reliable and efficient voltage regulation is critical.

Key Features:

  • High-Efficiency Synchronous Buck Converter: The TPS54J060RPGR offers synchronous rectification for improved efficiency, especially at low load currents, making it an energy-efficient choice for modern electronic applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 17V, this device can accommodate a variety of power supplies, ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5.5V, allowing for a high degree of flexibility to meet the needs of specific circuit designs.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies design and reduces external component count, helping to minimize the overall solution size.
  • High Switching Frequency: The device operates at a high switching frequency of up to 1MHz, which allows for the use of smaller external components, resulting in a more compact power supply design.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and over-current protection features safeguard the device and the system from potential damage due to overheating or excessive current conditions.

Applications:

  • Point of Load (POL) solutions
  • Networking and telecommunication equipment
  • Server and storage systems
  • Industrial and automation systems
  • Computing and gaming platforms

The TPS54J060RPGR from Texas Instruments is a robust and reliable power management solution, engineered to meet the stringent demands of modern electronic systems. Its compact QFN package, integrated features, and high level of performance make it an excellent choice for designers looking to optimize power consumption and maximize efficiency in their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8872 $53.2320
140+ $0.7280 $101.9200
215+ $0.7052 $151.6180
295+ $0.6825 $201.3375
380+ $0.6597 $250.6860
510+ $0.5915 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,090 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess