EN
  • EN
  • DE

TPS55289RYQR

Part No TPS55289RYQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK-BST ADJ 6.35A 21VQFN / Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 6.35A (Switch) 21-PowerVFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 0.8V
Current - Output 6.35A (Switch)
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 21-PowerVFQFN
Supplier Device Package 21-VQFN-HR (3x5)
Base Product Number TPS55289
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357276-TPS55289RYQR
Ultra Librarian 3D Model Ultra Librarian TPS55289RYQR CAD Model

Description

Introducing the TPS55289RYQR from Texas Instruments

The TPS55289RYQR is a high-performance, step-down converter from the renowned semiconductor manufacturer Texas Instruments. This advanced power management IC is designed to meet the rigorous demands of today's compact and power-efficient applications. With its versatile features and robust design, the TPS55289RYQR is an ideal solution for a wide range of electronics, including portable devices, networking equipment, and industrial systems.

Key Features and Benefits:

  • High Efficiency: The TPS55289RYQR offers a high level of efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in all applications.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage, providing design flexibility to power a variety of loads with different voltage requirements.
  • Integrated MOSFET: It comes with an integrated high-side and low-side MOSFET, which simplifies the design and reduces the external component count, saving board space and overall system costs.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for systems that experience fluctuating power supply conditions.
  • Thermal Protection: The TPS55289RYQR includes thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the system against excessive currents, enhancing reliability and longevity.
  • Power Good (PG) Output: A 'power good' output provides a real-time indication of the operational status, allowing for system monitoring and additional control.
  • Small Package Size: Available in a compact QFN package, it is designed for space-constrained applications without compromising on performance.

The TPS55289RYQR is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing solutions that enhance system performance and reliability. Whether for consumer electronics, automotive systems, or industrial applications, this step-down converter is engineered to deliver consistent, high-quality power management.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The TPS55289RYQR is available for order and ready to elevate your next project with its superior power conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0903 $54.5418
14+ $7.4587 $104.4218
21+ $7.2256 $151.7376
29+ $6.9925 $202.7825
37+ $6.7594 $250.0978
50+ $6.0602 $303.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,117 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess