EN
  • EN
  • DE

TPS55332QPWPRQ1

Part No TPS55332QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.2-MHz, 60-V OUTPUT STEP UP DC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 40V
Output Voltage 2.5V
Output Voltage MAX 50V
Output Current 3A (Switch)
Frequency - Switching 80kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1272672-TPS55332QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS55332-Q1
Introduction Date March 12, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS55332QPWPRQ1 CAD Model

Description

The TPS55332QPWPRQ1 is a high-performance, automotive-grade, step-down converter designed and manufactured by Texas Instruments (TI). This robust and efficient power management integrated circuit is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and stable voltage conversion for a variety of in-vehicle systems.

Key Features

  • Wide Input Voltage Range: The TPS55332QPWPRQ1 operates over a broad input voltage range from 3.5V to 28V, accommodating a variety of power sources found in automotive environments.
  • Adjustable Output Voltage: It delivers an adjustable output voltage that can be set from 0.8V to 80% of the input voltage, ensuring compatibility with a wide array of low-voltage electronics.
  • High Efficiency: With its integrated 2A, 125V high-side MOSFET, the device offers high efficiency and reduces the need for external components.
  • Protection Features: The converter includes a plethora of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of electrical hazards.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) within sensitive automotive applications.
  • Automotive Qualification: As a Q1 device, it is qualified for automotive applications, adhering to the stringent quality standards set by the industry.

Applications

The TPS55332QPWPRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other car-related power systems that require a stable and efficient power supply.

Package and Availability

TI's TPS55332QPWPRQ1 is offered in a compact HTSSOP-14 package, allowing for space-saving PCB designs. The device is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers in the automotive industry.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0451 $54.2706
14+ $7.4216 $103.9024
21+ $7.1897 $150.9837
29+ $6.9578 $201.7762
38+ $6.7259 $255.5842
50+ $6.0301 $301.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess