EN
  • EN
  • DE

TPS560430XDBVR

Part No TPS560430XDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PFM 600MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name TPS560430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50420-6, TPS560430XDBVR-ND, 296-50420-1, 296-50420-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851395-TPS560430XDBVR
Ultra Librarian 3D Model Ultra Librarian TPS560430XDBVR CAD Model

Description

The TPS560430XDBVR from Texas Instruments is a highly efficient, small-sized, step-down (buck) converter that is designed to provide a stable and reliable power supply for a wide range of applications. This integrated circuit is part of TI's extensive portfolio of voltage regulators, and it is specifically engineered to meet the needs of space-constrained and power-sensitive designs.

Key Features:

  • Output Voltage: The device provides an adjustable output voltage range from 0.6V to 17V, which allows for a high degree of flexibility in catering to various application requirements.
  • Input Voltage Range: With an input voltage range of 4.5V to 17V, the TPS560430XDBVR is versatile and can operate from a variety of power supplies, including standard 5V or 12V rails.
  • Current Capability: The converter supports continuous output current up to 0.6A, making it suitable for powering small to medium-sized loads.
  • High Efficiency: Its high-efficiency operation (up to 92%) helps to minimize heat generation and energy loss, which is crucial for battery-powered and energy-sensitive devices.
  • Package: The device comes in a small 6-pin SOT-23 package, designated as DBVR, which is ideal for compact PCB layouts.
  • Frequency: The switching frequency is fixed at 1.5MHz, which allows for the use of small external components, reducing the overall solution size.
  • Thermal Protection: The TPS560430XDBVR includes thermal shutdown protection to safeguard the device under abnormal thermal conditions.
  • Cycle-by-Cycle Current Limit: This feature provides protection against short circuits and overcurrent conditions, enhancing system reliability.

Applications:

This step-down converter is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless and Networking Equipment
  • Portable and Battery-powered Devices
  • Power Supply Modules

The TPS560430XDBVR's combination of features makes it an excellent choice for designers looking for a compact, efficient, and reliable power solution. Its ease of use and robust protection features ensure that it can meet the requirements of even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3945 $51.2850
275+ $0.3695 $101.6125
425+ $0.3570 $151.7250
605+ $0.3321 $200.9205
785+ $0.3196 $250.8860
980+ $0.3071 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess