EN
  • EN
  • DE

TPS566235RJNR

Part No TPS566235RJNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTRLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Eco-Mode™
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 13-VFQFN
Supplier Device Package 13-VQFN-HR (3x2)
Base Product Number TPS566235
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851165-TPS566235RJNR
Ultra Librarian 3D Model Ultra Librarian TPS566235RJNR CAD Model

Description

The TPS566235RJNR is a highly efficient, synchronous step-down (buck) converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and robust device is designed to deliver a continuous 6 A output current over a wide input voltage range of 4.5 V to 17 V, making it an ideal power management solution for a variety of applications.

Key Features

  • High Efficiency: The TPS566235RJNR features an advanced MOSFET technology that provides high efficiency at light loads with a pulse skipping Eco-mode™, ensuring energy savings and prolonged battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.76 V to 7 V to accommodate a range of devices and power requirements.
  • Thermal Protection: The device includes an over-temperature protection circuit that prevents damage from overheating, enhancing the reliability and longevity of both the converter and the end product.
  • Current Protection: The TPS566235RJNR is equipped with cycle-by-cycle current limiting and short-circuit protection, ensuring safe operation under abnormal conditions.

Applications

The versatile nature of the TPS566235RJNR makes it suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Networking and Telecommunication Systems
  • Industrial and Automotive Electronics
  • Point of Load Power Supplies

Design and Integration

With a compact RJN package and minimal external components required, the TPS566235RJNR is easy to integrate into various circuit designs. Its pinout is optimized for easy placement and routing on printed circuit boards, facilitating a simplified design process for engineers.

Quality and Support

As with all Texas Instruments products, the TPS566235RJNR is manufactured to high standards and is supported by extensive documentation and a knowledgeable support team. This ensures that designers can confidently select this step-down converter for their power management needs and receive the support they require throughout their product's development cycle.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to €4.0627
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to €2.0302
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.8866
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to €1.4054
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to €16.6538
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to €11.8737
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to €9.3615
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to €13.6150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ €0.7173 €46.6246
155+ €0.5886 €91.2275
240+ €0.5702 €136.8386
330+ €0.5518 €182.0797
425+ €0.5334 €226.6749
570+ €0.4782 €272.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,470 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess