EN
  • EN
  • DE

TPS566238RQFR

Part No TPS566238RQFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 18-V INPUT, 6-A SYNCHRONO / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS566238RQFRTR,296-TPS566238RQFRCT,296-TPS566238RQFRDKR
Standard Package 3,000
Win Source Part Number 1317644-TPS566238RQFR
Ultra Librarian 3D Model Ultra Librarian TPS566238RQFR CAD Model

Description

The TPS566238RQFR is a sophisticated synchronous step-down voltage regulator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This component is designed to deliver high efficiency and performance for a variety of applications, including computing systems, consumer electronics, and industrial equipment.

Key Features

  • Output Voltage Range: The TPS566238RQFR provides an adjustable output voltage range, making it versatile for different uses. It can typically support output voltages from as low as 0.6V to a maximum that is determined by the input voltage.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the device ensures high efficiency at both high and low load conditions, thereby minimizing power loss and heat generation.
  • Current Capability: This regulator is capable of delivering up to 6A of continuous output current, which is suitable for powering a wide range of ICs and other electronic components.
  • Thermal Performance: The TPS566238RQFR is designed with excellent thermal performance in mind, featuring a thermally enhanced 14-pin QFN package that helps in maintaining optimal operating temperatures.
  • Protection Features: It includes various protection features such as over-current protection, over-voltage protection, and thermal shutdown, which contribute to the overall reliability and durability of the device.

Applications

The TPS566238RQFR is suitable for a broad range of applications, including but not limited to:

  • Point-of-Load (POL) solutions for FPGA, DSP, and ASIC supplies.
  • Networking, servers, and telecommunication equipment.
  • Consumer electronics such as set-top boxes and gaming consoles.
  • Industrial and automotive applications requiring a high level of power efficiency.

Technical Specifications

Some of the technical specifications of the TPS566238RQFR include:

  • Input Voltage Range: 4.5V to 17V
  • Switching Frequency: Adjustable from 340 kHz to 2.2 MHz
  • Operating Temperature Range: -40°C to 150°C
  • Package: 14-pin QFN (RQF)

With its robust feature set and flexibility, the TPS566238RQFR from Texas Instruments stands out as a reliable and efficient solution for a multitude of power management challenges in modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9392 $51.6560
130+ $0.7707 $100.1910
205+ $0.7466 $153.0530
280+ $0.7225 $202.3000
360+ $0.6984 $251.4240
480+ $0.6262 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,708 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess