EN
  • EN
  • DE
  • IT

TPS59603QDSGRQ1

Part No TPS59603QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DRIVER COMPUTING  /  Automotive PMIC 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Current - Supply 160µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS59603
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS59603QDSGRQ1CT,296-TPS59603QDSGRQ1TR,296-TPS59603QDSGRQ1DKR
Standard Package 3,000
Win Source Part Number 1151349-TPS59603QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS59603QDSGRQ1 CAD Model

Description

The TPS59603QDSGRQ1 is a highly integrated and robust power management solution from Texas Instruments, designed specifically for automotive applications. This advanced device is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power supply to critical electronic systems in vehicles.

Key Features

  • High Integration: The TPS59603QDSGRQ1 combines a buck converter, a LDO (Low Drop-Out) regulator, and a watchdog timer in a single package, reducing the number of components required on the board and simplifying the power supply design.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this device can handle the varying electrical conditions typical of automotive environments, including cold-crank and load-dump scenarios.
  • Output Voltage Accuracy: It delivers a highly accurate output voltage, which is crucial for the sensitive electronics in modern vehicles that require stable and precise power supplies.
  • Thermal Protection: The TPS59603QDSGRQ1 is equipped with thermal shutdown protection to safeguard the device and the system from overheating, enhancing the overall reliability and longevity of the application.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of various automotive subsystems, providing design flexibility.
  • Qualified for Automotive Applications: This device is AEC-Q100 qualified, ensuring it meets the high-reliability standards required for automotive electronics.

Applications

The TPS59603QDSGRQ1 is ideal for a wide range of automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic control units (ECUs) that demand a stable and efficient power supply.

Package and Availability

The device is available in a compact QFN-24 package, which is suitable for space-constrained applications. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6906 $51.1214
46+ $2.2077 $101.5542
71+ $2.1387 $151.8477
97+ $2.0697 $200.7609
125+ $2.0007 $250.0875
168+ $1.7937 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess