EN
  • EN
  • DE

TPS60100PWPR

Part No TPS60100PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3 V 200-MA LOW-NOISE CHARGE PUMP DC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 3.6V
Output Voltage 3.3V
Output Current 200mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1272688-TPS60100PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60100
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS60100PWPR CAD Model

Description

The TPS60100PWPR is a high-performance, regulated charge pump DC-DC converter manufactured by Texas Instruments, a leader in the semiconductor industry. This device is designed to provide a fixed 3.3V output from an input voltage ranging between 1.8V and 5.5V, making it an ideal power solution for a wide range of battery-powered and handheld devices.

Key Features

  • High Efficiency: The TPS60100PWPR utilizes a fractional voltage conversion to achieve high efficiency over a broad range of load currents.
  • Low Noise: With its switched capacitor technology, this device offers low output voltage ripple, making it suitable for noise-sensitive applications.
  • Fixed Output Voltage: It provides a stable 3.3V output, which is essential for consistent operation of connected ICs and systems.
  • Versatile Input Range: The wide input voltage range accommodates various power sources, including single-cell Li-Ion batteries and 3-cell NiMH/NiCd batteries.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of both the converter and the overall system.

Applications

The TPS60100PWPR is well-suited for a variety of applications, particularly where stable power supply is critical. Some common applications include:

  • Portable Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Devices
  • GPS Receivers

Package and Quality

This device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, identified by the orderable part number TPS60100PWPR. The package is designed for optimal thermal performance and space-saving on PCBs. Texas Instruments is committed to high standards of quality and reliability, and the TPS60100PWPR is no exception, ensuring performance and durability for the end-user's application.

Conclusion

The TPS60100PWPR from Texas Instruments stands out for its efficiency, reliability, and versatility, making it an excellent choice for designers looking to optimize their power management solutions. Its integration of features like low noise operation and thermal shutdown, combined with a wide input voltage range, positions this charge pump converter as a top-tier component for a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3840 $51.0720
20+ $5.2381 $104.7620
30+ $5.0744 $152.2320
41+ $4.9108 $201.3428
53+ $4.7471 $251.5963
71+ $4.2560 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess