EN
  • EN
  • DE

TPS60110PWPRG4

Part No TPS60110PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.4V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 300mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 081248-TPS60110PWPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60110PWPRG4 CAD Model

Description

Product Overview: TPS60110PWPRG4 from Texas Instruments

The TPS60110PWPRG4 is a highly integrated voltage converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of power management integrated circuits (ICs) and is specifically crafted to address the needs of portable electronics that require a stable power supply.

Key Features

  • Step-Up DC-DC Converter: The TPS60110PWPRG4 is a step-up, fixed-frequency, switched-capacitor voltage doubler with a regulated output. It is designed to provide a higher output voltage from a lower input voltage, making it ideal for applications where the input source is limited in power.
  • High-Efficiency Operation: This IC offers high efficiency, which is crucial for battery-operated devices, as it extends battery life by minimizing power loss during voltage conversion.
  • Low Noise: The device operates at a fixed switching frequency, which significantly reduces output voltage ripple and minimizes electromagnetic interference (EMI), ensuring a stable and clean power supply.
  • Power-Save Mode: To further enhance battery life, the TPS60110PWPRG4 includes a power-save mode that reduces quiescent current during light load conditions.

Applications

The TPS60110PWPRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Equipment
  • Medical Instruments

Technical Specifications

The device operates with an input voltage range from 1.8V to 5.5V, making it compatible with multiple battery chemistries and configurations. The output voltage is fixed at double the input voltage, which is suitable for systems that require a stable 3.3V to 11V supply. It is available in a 20-pin TSSOP package, ensuring compactness and ease of integration into space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TPS60110PWPRG4 is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to withstand the rigors of everyday use in commercial and industrial environments.

For designers and engineers looking for a reliable power solution, the TPS60110PWPRG4 from Texas Instruments offers the performance, efficiency, and quality required for today's portable and battery-operated electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5207 $53.2245
75+ $1.4244 $106.8300
110+ $1.3763 $151.3930
160+ $1.2800 $204.8000
205+ $1.2319 $252.5395
255+ $1.1838 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess