EN
  • EN
  • DE

TPS60140PWPR

Part No TPS60140PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Frequency - Switching 320kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034201-TPS60140PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60140PWPR CAD Model

Description

Introducing the TPS60140PWPR from Texas Instruments

The TPS60140PWPR, a stellar addition to Texas Instruments' portfolio, is a high-performance charge pump voltage converter designed to meet the rigorous demands of modern portable electronics. This device is ideal for applications requiring higher current outputs and increased efficiency, making it a perfect fit for handheld devices, medical equipment, and other battery-operated electronics.

Key Features

  • High-Efficiency Voltage Conversion: The TPS60140PWPR offers an efficient charge pump technology that enables the conversion of a lower voltage input to a higher voltage output, ensuring optimal performance for your devices.
  • Adjustable Output Voltage: Flexibility is at the core of this device, with an adjustable output voltage that can be set according to the needs of the specific application, providing a tailored power solution.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, the TPS60140PWPR operates with minimal noise, making it an excellent choice for audio and precision instrumentation.
  • Thermal and Over-Current Protection: Safety is a priority, and the TPS60140PWPR includes built-in thermal and over-current protection to safeguard against potential damage from overheating or excessive current draw.

Applications

The versatility of the TPS60140PWPR extends to a wide range of applications. It is particularly well-suited for:

  • Portable devices that require an extended battery life
  • Medical instruments where precision and reliability are crucial
  • Handheld devices where space is at a premium and efficiency is essential

Package and Availability

The TPS60140PWPR is available in a compact HTSSOP package that is designed for space-constrained applications. This package not only allows for a smaller footprint on your PCB but also provides excellent thermal performance.

With Texas Instruments' commitment to quality, the TPS60140PWPR is manufactured to the highest standards, ensuring reliable performance for the lifetime of your product. Whether you're designing the next generation of portable devices or upgrading existing equipment, the TPS60140PWPR is a power management solution that delivers both efficiency and versatility.

For more information, datasheets, and ordering options, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8298 $54.8940
70+ $1.5014 $105.0980
105+ $1.4545 $152.7225
145+ $1.4076 $204.1020
185+ $1.3607 $251.7295
250+ $1.2199 $304.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess