The TPS60204DGSR is a state-of-the-art charge pump-based DC-DC converter produced by Texas Instruments (TI), a leader in semiconductor solutions. This highly efficient device is designed to generate a regulated 3.3V or 3.0V output voltage from a 0.9V to 1.8V input, making it an ideal power management solution for battery-powered electronics.
Key Features
- Output Voltage: The TPS60204DGSR offers a fixed output voltage of 3.3V or 3.0V, which is selectable via a logic input. This feature allows for flexibility in matching the voltage requirements of various components within an electronic system.
- High Efficiency: With an efficiency of up to 90%, this charge pump minimizes power loss, thereby extending battery life in portable applications.
- Low Noise: The device employs a 1x/1.5x/2x fractional charge pump with constant frequency regulation, resulting in low output voltage ripple and reduced noise, which is crucial for sensitive RF and analog circuits.
- Package: The TPS60204DGSR comes in a compact 10-pin MSOP (DGSR) package, which is suitable for space-constrained applications.
Applications
This versatile converter is perfect for a wide range of products, such as:
- Handheld Devices
- Wireless Communications Equipment
- Portable Audio Players
- Medical Instruments
- Personal Digital Assistants (PDAs)
Technical Specifications
Parameter
Value
Input Voltage Range
0.9V to 1.8V
Output Voltage Options
3.3V or 3.0V
Output Current
Up to 200mA
Package Type
10-pin MSOP
Operating Temperature Range
-40°C to 85°C
With its robust design and comprehensive features, the TPS60204DGSR from Texas Instruments is a reliable and efficient power solution for designers looking to optimize their power-sensitive applications.