The TPS60210DGSR is a highly efficient, low-power charge pump-based DC-DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is tailored to meet the needs of battery-powered electronics by providing a regulated output voltage from an unregulated input supply.
Key Features
- Output Voltage Regulation: The TPS60210DGSR offers a fixed output voltage of 3.3V, which is ideal for powering devices that require a stable voltage supply.
- High Efficiency: With an efficiency up to 90%, this charge pump converter minimizes power loss and extends battery life, making it perfect for portable applications.
- Low Noise Operation: The device employs a 1x/1.5x charge pump to ensure low-output voltage ripple, providing a clean power supply that is crucial for sensitive electronics.
- Power Save Mode: It includes a power save mode that reduces quiescent current to only 10 µA during light load conditions, further conserving battery life.
- Thermal Protection: The TPS60210DGSR is equipped with thermal shutdown protection to prevent damage due to overheating.
- Compact Package: Packaged in a 10-pin MSOP (DGSR), it requires minimal board space, making it suitable for space-constrained applications.
Applications
Due to its versatile features and compact size, the TPS60210DGSR is an excellent choice for a variety of applications, including:
- Handheld Devices
- Portable Media Players
- Wireless Headsets
- Medical Instruments
- GPS Receivers
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage
3.3V
Output Current
Up to 200mA
Efficiency
Up to 90%
Package Type
10-pin MSOP
With its balance of efficiency, low-power operation, and small footprint, the TPS60210DGSR from Texas Instruments stands out as a versatile power management solution for designers looking to optimize their battery-powered applications.