EN
  • EN
  • DE

TPS60302DGSR

Part No TPS60302DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 0.9V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 2Vin, 3.3V
Output Current 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 034211-TPS60302DGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60302DGSR CAD Model

Description

The TPS60302DGSR, from the renowned semiconductor manufacturer Texas Instruments, is a highly efficient, low-power charge pump voltage converter. This advanced device is primarily designed to meet the power management needs of battery-powered electronics, such as handheld devices, medical equipment, and wearable technology.

Key Features

  • Input Voltage Range: The TPS60302DGSR operates over a wide input voltage range of 0.9V to 1.8V, making it ideal for single-cell battery applications where the input voltage can vary significantly as the battery discharges.
  • Output Voltage: It provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring stable operation for the device it powers.
  • High Efficiency: The device boasts a high power conversion efficiency, which is critical in battery-operated systems where energy conservation is paramount.
  • Low Noise: It features a low-output voltage ripple, which is essential for sensitive RF and analog circuits that demand a clean power supply.
  • Power-Save Mode: The TPS60302DGSR includes a power-save mode that reduces quiescent current during light load conditions, further extending battery life.

Applications

With its impressive feature set, the TPS60302DGSR is suitable for a wide range of applications, including:

  • Portable Media Players
  • Handheld GPS Units
  • Wireless Headsets and Earbuds
  • Battery-Powered Toys
  • Medical Monitoring Devices
  • Wearable Fitness Trackers

Technical Specifications

The TPS60302DGSR comes in a compact 10-pin MSOP (Mini Small Outline Package) that is surface-mountable, saving precious board space in compact electronic assemblies. The device also features a low shutdown current and is specified over a -20°C to 85°C operating temperature range, ensuring reliable performance across diverse environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS60302DGSR is no exception. It is designed and manufactured to meet the highest industry standards, ensuring it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess