EN
  • EN
  • DE

TPS60301DGSR

Part No TPS60301DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL TO 3.0-V/3.3-V, 20-mA DUAL OUTPUT, HIGH-EFFICIENCY CHARGE PUMP | IC REG CHRG PUMP 2VIN/3V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Ratiometric, Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Minimum) 0.9V
Voltage - Input (Maximum) 1.8V
Min/Fixed Output Voltage 2Vin, 3V
Output Current 40mA, 20mA
Switching Frequency 700kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS60301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272716-TPS60301DGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60301DGSR CAD Model

Description

The TPS60301DGSR is a high-efficiency, low-power, dual-output, step-up charge pump manufactured by Texas Instruments. Designed to be a part of TI's extensive power management integrated circuits, this device is specifically engineered to meet the needs of battery-powered applications such as handheld devices, medical equipment, and wearable technology.

Key Features

  • Voltage Conversion: The TPS60301DGSR efficiently converts a 0.9V to 1.8V input voltage to a dual output of 3.3V, which is essential for powering devices that require a higher operating voltage than what a single-cell battery can provide.
  • Power Saving: It features a power-saving mode that increases efficiency during light load conditions, thereby extending battery life in portable applications.
  • Low Noise: The device operates at 1 MHz fixed switching frequency, minimizing noise and potential interference with RF circuits, making it an excellent choice for sensitive applications like medical devices and communication equipment.
  • Package: Supplied in a compact 10-pin MSOP (DGSR) package, the TPS60301DGSR saves board space and is suitable for space-constrained applications.

Applications

The versatility of the TPS60301DGSR allows it to be utilized in a wide range of applications, including:

  • Portable Media Players
  • Handheld Computers and PDAs
  • Portable Medical Equipment
  • Smart Watches and Fitness Trackers
  • Wireless Headsets and Earbuds

Reliability and Performance

With Texas Instruments' commitment to quality, the TPS60301DGSR is designed for reliable operation. It includes thermal shutdown and over-current protection features that safeguard the device and the application it powers. The high efficiency and low quiescent current of this charge pump ensure top performance while maintaining energy efficiency, which is critical for battery-dependent applications.

Technical Specifications

Parameter Value Input Voltage Range 0.9V to 1.8V Output Voltage 3.3V Switching Frequency 1 MHz Package Type 10-pin MSOP

In conclusion, the TPS60301DGSR from Texas Instruments is a robust, efficient, and versatile solution for powering dual-voltage electronics, making it an ideal choice for designers looking to enhance the performance and extend the battery life of their portable and wearable devices.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0762 $51.9050
59+ $1.7036 $100.5124
91+ $1.6504 $150.1864
126+ $1.5971 $201.2346
162+ $1.5439 $250.1118
217+ $1.3842 $300.3714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess