EN
  • EN
  • DE

TPS60303DGSR

Part No TPS60303DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 2VIN/3V 10MSOP / Charge Pump STPUP 1.8V to 3.6V/3V 40mA/20mA 10-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Ratiometric, Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 0.9V
Voltage Input MAX 1.8V
Output Voltage 2Vin, 3V
Output Current 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 798018-TPS60303DGSR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60303
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS60303DGSR CAD Model

Description

Explore the TPS60303DGSR Voltage Converter by Texas Instruments

The TPS60303DGSR, crafted by the renowned Texas Instruments, is a high-efficiency, low-noise, dual-output, step-up voltage converter that is designed to meet the demanding power requirements of battery-operated devices. This versatile component is part of TI's expansive range of power management integrated circuits, and it stands out for its ability to provide a stable power supply while maximizing battery life.

Key Features of the TPS60303DGSR

  • Output Voltage: The device generates a fixed and regulated 3.3V output voltage from a 0.9V to 1.8V input, which is ideal for devices powered by single-cell batteries.
  • Efficiency: With an efficiency up to 90%, the TPS60303DGSR ensures minimal power loss during voltage conversion, extending the battery life of your device.
  • Low Noise: It features a low output voltage ripple, making it suitable for RF-powered systems and other sensitive applications where noise can be a critical factor.
  • Power-Saving Mode: The device includes a power-saving mode that reduces quiescent current to only 10µA, further conserving battery life when the load is light.
  • Package: Available in a compact 10-pin MSOP (Micro Small Outline Package), the TPS60303DGSR is designed for space-constrained applications.

Applications

The TPS60303DGSR is a perfect fit for a variety of portable electronics, including but not limited to:

  • Handheld devices
  • Medical instruments
  • Wireless communication devices
  • Smart meters
  • Personal digital assistants (PDAs)

Why Choose the TPS60303DGSR?

When it comes to powering devices that rely on battery efficiency and longevity, the TPS60303DGSR by Texas Instruments is a reliable choice. Its high efficiency, low noise, and power-saving capabilities make it an essential component for designers looking to optimize their power management solutions. The device's small footprint also ensures that it can be integrated into the most space-sensitive applications without compromising on performance.

Whether you are developing the next generation of wearable technology or upgrading existing portable electronics, the TPS60303DGSR provides a robust power management solution that can help to enhance the user experience by ensuring consistent performance and extended battery life.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess