Product Overview: Texas Instruments TPS60400QDBVR
The Texas Instruments TPS60400QDBVR is a versatile voltage inverter that delivers a consistent, regulated negative voltage output from a positive voltage input. This device is part of TI's wide portfolio of power management integrated circuits designed to cater to a broad range of applications, including industrial, medical, and consumer electronics.
Key Features
- Input Voltage Range: The TPS60400QDBVR operates with an input voltage range of 1.6V to 5.5V, making it suitable for battery-powered and low-power applications.
- Output Voltage: It provides an inverted output voltage that is typically the negative of the input voltage, which is ideal for generating a negative supply rail required by many analog circuits and operational amplifiers.
- High Efficiency: This device uses a switched-capacitor voltage converter technique to achieve high power efficiency, which is essential for extending battery life in portable devices.
- Low Noise: The TPS60400QDBVR features low output voltage ripple, contributing to reduced noise in sensitive electronic applications.
- Package: It comes in a compact SOT-23-5 package, which is highly beneficial for space-constrained applications.
- Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
Applications
Due to its flexibility and performance, the TPS60400QDBVR is suitable for a variety of applications, such as:
- Portable and battery-powered devices
- Medical equipment
- Operational amplifier power supplies
- Data acquisition systems
- Handheld test equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TPS60400QDBVR is no exception. It is designed to meet the rigorous standards required by industrial and medical applications, ensuring reliable performance under varying conditions.
In summary, the TPS60400QDBVR from Texas Instruments is an efficient and reliable solution for creating negative voltage rails, and its compact size, coupled with its high-performance features, make it an excellent choice for designers looking to optimize their power supply designs.