EN
  • EN
  • DE

TPS60401DBVTG4

Part No TPS60401DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 60MA SOT23 / Charge Pump INV -1.6V to -5.25V 60mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.25V
Output Voltage -Vin, 2Vin, Vin/2
Output Current 60mA
Frequency - Switching 20kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 798020-TPS60401DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60401
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS60401DBVTG4 CAD Model

Description

The TPS60401DBVTG4 is a high-performance, voltage inverting DC-DC converter designed and manufactured by Texas Instruments (TI). This device is part of TI's TPS60400 series of charge pump voltage inverters that are engineered to provide a reliable and efficient power management solution for a wide range of applications.

Key Features

  • Voltage Conversion: The TPS60401DBVTG4 efficiently inverts input voltages ranging from 1.6V to 5.5V to a corresponding negative output voltage, making it suitable for applications that require a negative supply voltage derived from a positive input.
  • Output Current: It is capable of delivering up to 60mA of output current, ensuring sufficient power for various low-power devices and circuits.
  • High Efficiency: The device operates with a typical efficiency of greater than 90%, which helps to minimize power loss and extends battery life in portable applications.
  • Low Noise: The TPS60401DBVTG4 uses a regulated charge pump with low output voltage ripple, making it an excellent choice for noise-sensitive applications such as audio or precision measurement systems.
  • Small Package: Housed in a compact SOT-23-5 package, this voltage inverter occupies minimal board space, which is crucial for space-constrained designs.

Applications

The versatile nature of the TPS60401DBVTG4 allows it to be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Handheld medical devices
  • Operational amplifier power supplies
  • Data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the TPS60401DBVTG4 is designed to meet the highest quality and reliability standards. TI's commitment to excellence ensures that this voltage inverter will provide consistent performance across its operational lifespan, making it a trusted choice for critical and long-term applications.

Conclusion

The TPS60401DBVTG4 from Texas Instruments stands out as a robust and efficient solution for generating a negative voltage rail. With its high efficiency, low noise output, and compact footprint, it is an ideal choice for engineers and designers looking to optimize their power management systems in a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,504 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess