EN
  • EN
  • DE

TPS61000DGSR

Part No TPS61000DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.3A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 3.3V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1112169-TPS61000DGSR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS61000DGSR CAD Model

Description

The TPS61000DGSR by Texas Instruments is a high-performance, fully integrated DC-DC boost converter designed to provide efficient voltage step-up solutions for battery-powered and low-power applications. This versatile device is capable of generating a stable output voltage from a power source that may have a lower voltage, making it ideal for portable electronics, handheld devices, and similar applications where space and power efficiency are critical.

Key Features

  • Adjustable Output Voltage: The TPS61000DGSR allows users to set the desired output voltage from 1.5V to a maximum of 3.3V, using external resistors for feedback control.
  • High Efficiency: With a typical efficiency of up to 96%, this boost converter ensures minimal energy loss during voltage conversion, thus prolonging battery life in portable applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 0.9V to 6.5V, accommodating a variety of power sources including single-cell batteries.
  • Low Quiescent Current: The device features a low quiescent current of just 28µA, which is beneficial for battery-powered devices, reducing the drain on the battery when in standby mode.
  • Integrated Power Diode and Switch: The inclusion of an internal power diode and a 1.5A switch simplifies the design and reduces the number of external components required.
  • Power Save Mode: An intelligent power save mode enhances efficiency at light loads, further conserving energy.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from thermal and current overloads.
  • Small Package Size: The TPS61000DGSR comes in a compact VSSOP-10 package, ideal for space-constrained applications.

Applications

The TPS61000DGSR is suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Headsets
  • Smartphones and Tablets
  • Medical Devices
  • GPS Units

In summary, the TPS61000DGSR from Texas Instruments is a highly adaptable and efficient solution for applications requiring voltage boost functionality. Its combination of features and compact form factor make it a go-to choice for designers looking to maximize battery life while maintaining consistent performance in their portable and low-power devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2704 $52.2192
54+ $1.8629 $100.5966
84+ $1.8047 $151.5948
115+ $1.7465 $200.8475
149+ $1.6883 $251.5567
199+ $1.5136 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess