EN
  • EN
  • DE

TPS61012DGSR

Part No TPS61012DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 1.8V 0.54A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 540mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055668-TPS61012DGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61012DGSR CAD Model

Description

The TPS61012DGSR is a high-performance, adjustable, and fixed frequency, step-up DC-DC converter designed by Texas Instruments to meet the needs of various portable applications. This versatile component is housed in an 8-pin MSOP (Mini Small Outline Package) with a power pad for enhanced thermal performance, making it an ideal solution for space-constrained applications.

Key Features

  • Output Voltage Range: The TPS61012DGSR offers an adjustable output voltage range from 1.8V to 3.3V, which can be set by external resistors. This flexibility allows the device to be used in a variety of applications requiring different voltage levels.
  • Efficiency: With its high efficiency of up to 96%, this step-up converter ensures minimal power loss during operation, making it suitable for battery-powered devices.
  • Switching Frequency: The device operates at a fixed switching frequency of 600 kHz, which allows for small external components and helps to minimize the size of the overall power supply design.
  • Load Capability: It can deliver up to 600 mA of load current at a 5V output with a 3.3V input, which is sufficient for a wide range of applications.
  • Low Quiescent Current: The low quiescent current of 28 µA (typical) makes it an excellent choice for portable applications where extending battery life is critical.
  • Integrated Power Diode: The inclusion of an integrated Schottky diode simplifies the design and reduces external component count.

Applications

The TPS61012DGSR is suitable for a variety of applications, including but not limited to:

  • Portable devices such as PDAs, GPS receivers, and smartphones
  • Battery-powered equipment
  • Positive LCD bias supplies
  • Wireless peripherals
  • Handheld computers and other mobile computing devices

Conclusion

In summary, the TPS61012DGSR from Texas Instruments is a highly integrated, efficient, and versatile solution for portable and space-constrained applications requiring a step-up DC-DC converter. Its adjustable output voltage, high efficiency, and integrated features make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2252 $55.1340
100+ $1.0053 $100.5300
155+ $0.9739 $150.9545
215+ $0.9425 $202.6375
275+ $0.9111 $250.5525
370+ $0.8168 $302.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess