EN
  • EN
  • DE

TPS61085DGK

Part No TPS61085DGK
Manufacturer Texas Instruments
Description 650 kHz/1.2 MHz, 18.5 V STEP-UP DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case MSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742786-TPS61085DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61085DGK CAD Model

Description

The TPS61085DGK from Texas Instruments is a high-performance, fully integrated boost converter that is part of their power management integrated circuit portfolio. This device is designed to efficiently step up voltage from a lower voltage source, making it ideal for battery-powered applications where extended battery life is crucial.

Key Features:

  • Wide Input Voltage Range: The TPS61085DGK operates with an input voltage range from 1.8V to 6V, accommodating a variety of power sources including single-cell lithium-ion or multiple-cell alkaline/NiMH batteries.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 1.8V to a maximum of 12.6V via an external resistor divider, allowing flexibility across different design requirements.
  • High Efficiency: The device features up to 96% efficiency, which is achieved through its synchronous rectification and low quiescent current.
  • Integrated Power Switch: With an integrated 2A, 0.2-ohm power MOSFET switch, the TPS61085DGK reduces the need for external components, thus saving board space and cost.
  • Fixed and Adjustable Switching Frequency: The device offers a fixed 600kHz or an adjustable switching frequency up to 1.2MHz, which allows for a smaller inductor and faster transient response.
  • Protection Features: It includes built-in over-temperature and over-current protection, enhancing the safety and reliability of the application.
  • Thermal Shutdown: An internal thermal shutdown function protects the device under extreme thermal conditions.
  • Small Package Size: The TPS61085DGK comes in an 8-pin MSOP PowerPAD™ package, which is suitable for space-constrained applications.

Applications:

The TPS61085DGK is versatile in its applications, including but not limited to, portable electronics, handheld devices, battery-powered equipment, and positive bias supply for RF power amplifiers. Its ability to provide a high-efficiency boost conversion makes it a reliable choice for designers looking to maximize battery life while maintaining a compact form factor.

Overall, the TPS61085DGK is a high-quality boost converter that combines performance, efficiency, and reliability, making it a go-to solution for power management challenges in a wide array of electronic devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2232 $50.2200
480+ $0.2091 $100.3680
745+ $0.2021 $150.5645
1,065+ $0.1879 $200.1135
1,385+ $0.1809 $250.5465
1,730+ $0.1738 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,452 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess